Fairview Microwave Inc. Coaxial Connector (RF) Adapters SM5515

Description
ADAPT JACK-PLUG SMA SS 1.35 VSWR
Request a Quote Datasheet
Description
ADAPT JACK-PLUG SMA SS 1.35 VSWR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-SM5515-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-SM5515-ND
Coaxial Connector (RF) Adapters 5328-SM5515-ND
ADAPT JACK-PLUG SMA SS 1.35 VSWR

ADAPT JACK-PLUG SMA SS 1.35 VSWR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SM5515-ND
Product Name Coaxial Connector (RF) Adapters
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7933607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1053086-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details