Fairview Microwave Inc. Coaxial Connector (RF) Adapters SM4932

Description
COAX ADAPT SMA TO SMA
Request a Quote Datasheet
Description
COAX ADAPT SMA TO SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-SM4932-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-SM4932-ND
Coaxial Connector (RF) Adapters 5328-SM4932-ND
COAX ADAPT SMA TO SMA

COAX ADAPT SMA TO SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SM4932-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
RF Connectors - 1057140-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
3 suppliers
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details