PennEngineering® Datasheets for Posts, Spacers, and Standoffs
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more
| Product Name | Notes |
|---|---|
| No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC... | |
| These standoffs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial... | |
| These standoffs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. | |
| These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types DSO and DSOS... | |
| These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are... |
| << Prev | Next >> |