BSOS-632-10 is a blind, threaded, self-clinching standoff designed for permanent installation in metal sheets as thin as 0.63 mm, with a through-hole thread size of #6-32 and a length of 0.312 inch. It features a closed-end barrel for flush mounting and is suitable for applications requiring proximity to edges. The part is made from hardened stainless steel and is compatible with steel or aluminum sheets having a hardness of HRB 70 or less. Minimum hole size is 0.050 inch, and minimum distance from hole center to sheet edge is 0.31 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-632-10 | BSOS-632-10 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |