DSOS™ threaded self-clinching standoffs are designed for close-to-edge mounting applications, installed into metal sheets through properly sized holes to provide permanent, flush mounting. The DSOS series features a round, knurled head for improved grip and appearance, with a grounded barrel end containing teeth for electrical earthing. The M3 thread size is supported with a minimum hole size of 4.22 mm and a minimum distance to edge of 6.4 mm. These standoffs are suitable for use in steel or aluminum sheets with hardness up to HRB 80 or HB 150. Standard lengths include 7 mm, as indicated by the length code for M3 thread variants.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types DSO and DSOS standoffs are available for close-to-edge applications.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Available in other lengths on special order.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | DSOS-M3-7 | DSOS-M3-7 |
| Product Name | Threaded Standoffs for Close-To-Edge Applications - Types DSO, DSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |