Blind-threaded self-clinching standoffs install permanently into metal sheets, providing flush, closed-end mounting without access to the backside. The BSO series, including BSOS, features a threaded bore designed for use in steel or aluminum sheets with a maximum hardness of HRB 80 / HB 150. The BSOS-632-34 variant has a #6-32 thread, a 0.281 in barrel length, and a minimum hole size of 0.050 in. It supports clinching into material thicknesses up to 0.188 in and requires a minimum distance of 0.31 in from the hole center to the sheet edge. These standoffs are made from hardened steel for enhanced durability.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-632-34 | BSOS-632-34 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |