CSS-832-12 concealed-head self-clinching standoffs install permanently in steel or aluminum sheets as thin as 0.062 in. to provide threaded mounting while leaving the opposite side smooth and sealed. They require a blind hole with a minimum diameter of 0.290 in. and minimum depth of 0.219 in. for installation using a press. These standoffs support a maximum tightening torque of 18 in.-lb in cold-rolled steel and 4,000 lb pull-out force in 5052-H34 aluminum. The fastener is designed for one-side installation to meet ingress protection requirements.
These standoffs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | CSS-832-12 | CSS-832-12 |
| Product Name | Stainless Steel Standoffs - Types CSS, CSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |