PennEngineering® Datasheets for Posts, Spacers, and Standoffs
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more
| Product Name | Notes |
|---|---|
| Engineered to Eliminate Vibration Loosening In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow,... | |
| Features: MSOFS™ microPEM® flaring standoffs attach permanently in panels as thin as .008″/0.2mm of any hardness, including stainless steel. Can be installed into any type of panel, including metal, plastic... | |
| PEM® surface mounted standoffs that eliminate the need for attaching screws PEM® SMTSK™ standoffs are designed so that a PC board or panel can be quickly slipped into place and... | |
| New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the... | |
| No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC... | |
| PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” /... | |
| PEM® KEYHOLE® sheet joining fasteners are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the... | |
| PEM® KEYHOLE® Standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways... | |
| PEM® TMSO4™ self clinching standoffs are designed for use in harder sheets HRC 37/HB 340 or less. Installs flush into half hard .008”/0.2mm stainless steel sheets Installs into round holes... | |
| The PEM® M.2 Board Latch combines secure attachment and tool-free convenience – designed for the fast-paced demands of modern datacenter operations. Three Ways to Mount Choose the mounting type that... | |
| Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing. | |
| Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick... |
| << Prev | Next >> |