Blind-threaded self-clinching standoffs install permanently into metal sheets, providing flush, closed-end mounting. The BSOS series features a knurled head for close-to-edge applications and is designed for use in steel or aluminum sheets with a maximum hardness of HRB 70 or HB 125. The part number BSOS-632-32 corresponds to the .138-32 thread size with a length code of 32, indicating a length of .937 inches. It fits a minimum hole size of .050 inches and requires a minimum distance of .31 inches from the hole center to the sheet edge. The barrel end is closed and capable of supporting flush installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-632-32 | BSOS-632-32 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |