Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, install permanently into metal sheets as thin as 0.63 mm. Designed for flush, closed-end mounting with a knurled head for close-to-edge applications. Made from hardened stainless steel and optionally nickel-plated for corrosion resistance. Compatible with steel or aluminum sheets with Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. The BSOA series features a thicker wall to reduce the risk of cracking or cutting into the board. Installed using press fitting into round holes with minimum hole size of 0.050 inches and a minimum distance to sheet edge of 0.31 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-8632-16 | BSOA-8632-16 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |