BSOS-M4-8 is a blind, threaded, self-clinching standoff designed for mounting into metal sheets, providing a flush closed-end profile. It installs into round holes and becomes permanently secured in sheets with a minimum thickness of 0.63 mm. The part features an M4 x 0.7 thread and a 8 mm length, with a minimum hole size of 4.8 mm and a recommended minimum distance to edge of 7.9 mm. It is constructed from hardened stainless steel and is suitable for use in stainless steel sheets with a hardness of HRB 88 or less. An optional nickel plating is available for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-M4-8 | BSOS-M4-8 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |