Blind threaded self-clinching standoffs install permanently into metal sheets as thin as 0.63 mm, providing flush, closed-end mounting. The BSOS series features a ground/earthing tooth on the barrel end, enabling close-to-edge clinching and enhanced electrical grounding. These standoffs are designed for use in steel or aluminum sheets with a maximum hardness of HRB 80 / HB 150. The product is available in multiple thread sizes and lengths, with the BSOS-032 variant accommodating M3.5 x 0.6 threads and a nominal length of 26.8 mm (34 in 1/32 inch codes).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-032-34 | BSOS-032-34 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |