KFB3™ broach/flare-mount standoffs are designed for high pullout performance in PC boards, combining a broached shank with a flared base to enhance retention in non-plated holes. The part is available in multiple thread sizes, including .112-40, with a minimum thread length of 0.375 inches for full threading. It requires a hole size of 0.050-0.065 inches and is compatible with sheet thicknesses up to 0.312 inches. The standoff has a head diameter of 0.226 inches and a height of 0.213 inches, with a centerline-to-edge minimum distance of 0.17 inches. The product is intended for direct mounting on PCB materials and is compatible with automated assembly processes.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-440-6ET | KFB3-440-6ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Unified | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |