BSOS-440-20 is a blind, threaded, self-clinching standoff designed for installation into metal sheets as thin as 0.63 mm, providing flush, closed-end mounting. It features a threaded barrel with a knurled head for close-to-edge applications and is made from hardened stainless steel for use in stainless steel sheets up to HRB 88. The part has a minimum hole size of 0.040 inches and requires a minimum distance of 0.23 inches from the hole centerline to the sheet edge. It accepts a #4-40 thread and has a length of 0.625 inches (20 in 32nds of an inch).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-440-20 | BSOS-440-20 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |