The CSS-832-5 is a concealed-head self-clinching standoff designed for permanent installation in steel or aluminum sheets as thin as 0.062 in. (1.6 mm), leaving the opposite side smooth and unmarred. It requires a blind hole of 0.290 in. diameter and a minimum mounting depth of 0.289 in. The standoff provides an 8-32 thread and is suitable for applications needing sealed, ingress-protected assemblies. Installation is performed using a standard press with a hollow anvil and solid punch. Performance data indicates a proof load of 4,800 lbf in cold-rolled steel and 4,000 lbf in 5052-H34 aluminum. The part is certified to meet NAS63540/4 specifications when ordered with the corresponding NAS part number.
These standoffs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | CSS-832-5 | CSS-832-5 |
| Product Name | Stainless Steel Standoffs - Types CSS, CSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |