Blind-threaded self-clinching standoffs install permanently into metal sheets with a flush closed-end profile on the head side. The BSO series is designed for use in steel or aluminum sheets with hardness up to HRB 80 or HB 150. These standoffs feature a threaded bore for mating components and require a minimum hole size of 5.35 mm for M5 threads, with a minimum distance to edge of 8 mm. The barrel end is closed to provide a flush, sealed finish on the installed side.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-M5-20ZI | BSO-M5-20ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |