KFB3™ broach/flare-mount standoffs are designed for high pullout performance in PC boards, combining a broaching shank with a flare feature to enhance retention in non-plated holes. The part is available in #4-40 thread size with a 0.625-inch length, as indicated by the '20' length code, and installs into sheet material up to 0.065-inch thick with a minimum edge distance of 0.17 inch. The fastener is intended for use in PCB materials, aluminum, acrylic, casting, and polycarbonate.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-440-20ET | KFB3-440-20ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Unified | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |