Blind-threaded self-clinching standoffs install permanently into metal sheets through a round hole, providing a flush, closed-end mounting surface. The BSOS series is designed for use in steel or aluminum sheets with a Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. The part features a .164-inch thread diameter and a 24-length code, corresponding to a nominal length of 0.750 inch. It has a minimum hole size of 0.164 inch, a minimum distance to edge of 0.31 inch, and a barrel diameter of 0.280 inch. The standoff has a thicker wall than standard variants to reduce the risk of cracking or cutting into the panel. It is not suitable for stainless steel sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-8632-24 | BSOS-8632-24 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |