Blind-threaded self-clinching standoffs designed for mounting into metal sheets, offering a flush, closed-end profile on the head side after installation. The BSOS series installs into sheets with a minimum thickness of 0.025 in (0.63 mm) and features a .190 in (M5) thread size and 0.937 in (25 mm) length for the standard variant. All variants in the BSOS series are made from hardened stainless steel and are suitable for clinching into stainless steel sheets. The part is configured with a threaded barrel and a knurled head for improved grip and alignment during installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-032-30 | BSOS-032-30 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |