BSOS-032-28 is a blind-threaded, self-clinching standoff with a 0.190-32 thread, designed for installation into steel or aluminum sheets with a minimum sheet thickness of 0.190 in and a minimum distance to edge of 0.31 in. It features a closed-end barrel for flush mounting and is part of the BSO series, made from hardened stainless steel with optional nickel plating for corrosion resistance. The part length is 0.875 in (28 in 32nds).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-032-28 | BSOS-032-28 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |