BSOS-440-28 is a blind-threaded, self-clinching standoff designed for mounting into metal sheets as thin as 0.63 mm, with a closed-end barrel for flush installation and no protrusion on the opposite side. It features a .040 in. threaded bore, a .164 in. nominal length (28 in 32nds of an inch), and a .187 in. minimum distance to edge. Made from hardened stainless steel, it is suitable for installation into stainless steel sheets with a Rockwell B hardness of 88 or less. The part is plated with nickel if corrosion resistance is required, indicated by the NC suffix. The standoff complies with PEM® self-clinching design standards for permanent installation in thin metal sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-440-28 | BSOS-440-28 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |