CSOS-832-10 concealed-head self-clinching standoffs install permanently in steel or aluminum sheets as thin as 0.062 in. (1.6 mm) to provide reusable threads while leaving the opposite side smooth and sealed. They require a blind hole of 0.290 in. diameter and a minimum mounting depth of 0.289 in., and are installed using a press with HAEGER® or PEMSERTER® tooling. These standoffs are made of 300 series stainless steel with no finish, designed for sheets with hardness up to HRB 70 / HB 125, and meet ASME B1.1, ASME B1.13M, and ASTM A380 thread and material standards. Installation torque capacity is 18 in-lb in cold-rolled steel and 4,000 lb in 5052-H34 aluminum.
These standoffs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | CSOS-832-10 | CSOS-832-10 |
| Product Name | Stainless Steel Standoffs - Types CSS, CSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |