BSOS-832-24 is a through-hole, threaded, self-clinching standoff designed for blind mounting in metal sheets. It features a knurled head for close-to-edge installation and a closed-end barrel for flush, unobstructed mounting. The part is made from hardened stainless steel and is suitable for clinching into materials with a Rockwell B hardness of 80 or less. It has a thread size of #8-32, a minimum hole size of 0.050 inches, and a barrel length code of 24 (0.750 inches). The standoff can be installed in sheets as thin as 0.025 inches and provides permanent, load-bearing threads in sheet metal assemblies.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-832-24 | BSOS-832-24 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |