Blind-threaded self-clinching standoffs designed for mounting into thin metal sheets with flush, closed-end installation. The BSOA series installs into aluminum sheets with a maximum hardness of HRB 50 or HB 82, and features an M3 threaded bore. Minimum hole size is 3.9 mm, and the minimum distance to sheet edge is 6.4 mm. The part is made from hardened stainless steel and is suitable for applications requiring a non-magnetic, corrosion-resistant mount.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-M3-12 | BSOA-M3-12 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |