DSO and DSOS self-clinching standoffs are through-hole threaded fasteners designed for close-to-edge applications, permanently installed in metal sheets as thin as 0.63 mm. They feature a round, knurled head allowing flush mounting and are suitable for use in steel or aluminum sheets with a Rockwell B hardness of 80 or less. The DSO-M3-7ZI variant accommodates an M3 thread with a length code of 7, corresponding to 5.59 mm, and requires a minimum hole size of 4.22 mm and a minimum distance to edge of 6.0 mm. Optional nickel plating is available for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types DSO and DSOS standoffs are available for close-to-edge applications.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Available in other lengths on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | DSO-M3-7ZI | DSO-M3-7ZI |
| Product Name | Threaded Standoffs for Close-To-Edge Applications - Types DSO, DSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |