The KFB3™ broach/flare-mount standoffs are designed for high pullout performance in printed circuit boards, combining broaching and flaring features to secure attachment in non-plated holes. They are available in various thread sizes, including #4-40, with a shank diameter of 0.090 inches and a minimum material thickness of 0.050 inches for optimal performance. The fastener installs into a hole with a maximum diameter of 0.065 inches and provides a maximum hole center-to-edge distance of 0.170 inches. The design allows for secure mating with threaded components and is suitable for use with PCB materials. The part is provided as a surface-mounted component compatible with standard automated assembly processes.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-440-4ET | KFB3-440-4ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Unified | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |