Blind-threaded self-clinching standoffs install permanently into metal sheets, providing flush, closed-end mounting. The BSO series is designed for use in steel or aluminum sheets with Rockwell B hardness of 80 or less, and includes metric thread sizes such as M5. The part features a hardened steel construction, and is suitable for applications requiring minimal edge distance and no access to the rear side of the panel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-M5-16ZI | BSO-M5-16ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |