Blind-threaded self-clinching standoffs designed for mounting into metal sheets with a closed-end barrel for flush, non-penetrating installation. The BSOA series is made from hardened stainless steel and is suitable for clinching into stainless steel sheets with a Rockwell B hardness of 88 or less and Brinell hardness of 183 or less. It features an M5 thread with a length of 22, corresponding to 5.59 mm. The minimum hole size is 5.35 mm, minimum distance to sheet edge is 7.9 mm, and the body diameter is 7.14 mm. An optional nickel plating is available for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-M5-22 | BSOA-M5-22 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |