BSOS-632-26 is a blind-threaded, self-clinching standoff designed for installation into steel or aluminum sheets with a Rockwell B hardness of 70 or less. It features a .138-32 unified thread, a 0.281 inch body diameter, and a length of 0.812 inches. The product installs into a minimum hole size of 0.050 inches and requires a minimum distance of 0.31 inches from the edge of the sheet. The standoff has a closed-end barrel for flush mounting and is compatible with the SO/BSO family of self-clinching fasteners. All dimensions are in inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-632-26 | BSOS-632-26 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |