Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, designed for installation into metal sheets with a flush, closed-end profile. The BSOS series features a thicker wall to enhance bearing surface and reduce risk of panel damage. Installed into round holes, these standoffs permanently secure in sheets as thin as 0.63 mm. The code 8632 indicates an M3.5 thread with a 0.6 mm pitch and a 1.875-inch length. Proper installation requires sheet hardness no greater than HRB 80 or HB 150 for carbon steel or aluminum.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-8632-34 | BSOS-8632-34 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |