PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric BSOS-M5-6

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSOS-M5-6 is a blind-threaded, self-clinching standoff made from hardened stainless steel, designed for permanent installation in metal sheets as thin as 0.63 mm. It features a closed-end barrel for flush mounting and an M5 x 0.8 thread with a minimum hole size of 5.35 mm and a minimum distance to edge of 6.8 mm. The knurled head enables close-to-edge clinching and enhanced holding power. It is rated for use in stainless steel sheets with a maximum hardness of HRB 88 or HB 183.

Datasheet Summary
Powered by GS/AI

The BSOS-M5-6 is a blind-threaded, self-clinching standoff made from hardened stainless steel, designed for permanent installation in metal sheets as thin as 0.63 mm. It features a closed-end barrel for flush mounting and an M5 x 0.8 thread with a minimum hole size of 5.35 mm and a minimum distance to edge of 6.8 mm. The knurled head enables close-to-edge clinching and enhanced holding power. It is rated for use in stainless steel sheets with a maximum hardness of HRB 88 or HB 183.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOS-M5-6 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric
BSOS-M5-6
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric BSOS-M5-6
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Stainless Steel Standoffs - BSOS-M5-6 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
BSOS-M5-6
Stainless Steel Standoffs BSOS-M5-6
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSOS-M5-6 BSOS-M5-6
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Steel Standoffs - BSO-3.5M3-25ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-10ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers