BSOS-6440-32 is a blind-threaded, self-clinching standoff designed for mounting into metal sheets, providing a flush, closed-end profile on the sheet's outer surface. It features a thicker wall for increased bearing surface to reduce damage to mating components. The part installs into sheets with a minimum hole size of 0.040 inch and requires a minimum edge distance of 0.27 inch. It is designed for use in steel or aluminum sheets with a Rockwell B hardness of 70 or less, and its thread size is #6-32. The standoff has a length code of 32 (1.000 inch) and is made from hardened stainless steel. Its barrel end is closed to permit flush mounting.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-6440-32 | BSOS-6440-32 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |