Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed permanently into metal sheets as thin as 0.63 mm. The BSOS series features a closed-end barrel for flush mounting and enhanced thread bearing surface. This variant has a .138-32 thread size and a length code of 34, corresponding to 1.062 inches. It is designed for use in steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. The part's threading accommodates a thicker wall to reduce risk of cracking or cutting into mating components. Package is self-clinching with no external fastening required.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-6440-34 | BSOS-6440-34 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |