Blind-threaded self-clinching standoffs designed for mounting, spacing, or stacking panels, installed into metal sheets as thin as 0.63 mm. The BSO series features a closed-end barrel for flush, seamless installation and is constructed from hardened stainless steel, suitable for clinching into stainless steel sheets. Available metric thread sizes include M5 with a standard length of 25 mm. The design ensures permanent mounting without access to the rear side of the sheet.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-M5-25ZI | BSO-M5-25ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |