PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSOS-032-10

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSOS-032-10 is a blind threaded standoff from PennEngineering® designed for self-clinching applications. It is suitable for installation in metal sheets as thin as 0.025 inches (0.63 mm) and provides a flush outer surface after installation. This standoff is made from hardened stainless steel, making it ideal for use in environments where corrosion resistance is necessary. The product features a unified thread size of #10-32 and a length of 0.625 inches. It is recommended for use in steel or aluminum sheets with specific hardness ratings, ensuring reliable performance in various applications. Custom sizes are available upon request, allowing for flexibility in design and implementation.

Datasheet Summary
Powered by GS/AI

The BSOS-032-10 is a blind threaded standoff from PennEngineering® designed for self-clinching applications. It is suitable for installation in metal sheets as thin as 0.025 inches (0.63 mm) and provides a flush outer surface after installation. This standoff is made from hardened stainless steel, making it ideal for use in environments where corrosion resistance is necessary. The product features a unified thread size of #10-32 and a length of 0.625 inches. It is recommended for use in steel or aluminum sheets with specific hardness ratings, ensuring reliable performance in various applications. Custom sizes are available upon request, allowing for flexibility in design and implementation.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOS-032-10 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified
BSOS-032-10
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSOS-032-10
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Stainless Steel Standoffs - BSOS-032-10 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
BSOS-032-10
Stainless Steel Standoffs BSOS-032-10
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSOS-032-10 BSOS-032-10
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-M3.5-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Stainless Steel Standoffs - BSO4-3.5M3-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Stainless Steel Standoffs - BSO4-632-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details