Blind-threaded self-clinching standoffs made from hardened stainless steel, designed for installation into stainless steel sheets with a Rockwell B hardness of 88 or less, providing a closed-end barrel for flush mounting on the opposite side. Accommodates an M3 thread and is suitable for applications requiring one-side access. Available in standard length increments, with specific lengths defined in the series' length chart.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-M3-16 | BSOA-M3-16 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |