DSO and DSOS threaded self-clinching standoffs are designed for close-to-edge mounting applications, installing permanently into metal sheets as thin as 0.63 mm through press-fit into round holes. The DSO-440 variant has a minimum hole size of 1.02 mm, a bore diameter of 3.2 mm, and a minimum distance to edge of 4.8 mm. It is available in lengths up to 1.00 inch (25.4 mm), with the 0.250 inch (6.35 mm) length variant specified by the code 250. These standoffs are made for use in stainless steel sheets with a Rockwell B hardness of 88 or less, and may include optional nickel plating for corrosion resistance when specified by an NC suffix.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types DSO and DSOS standoffs are available for close-to-edge applications.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Available in other lengths on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | DSO-440-250ZI | DSO-440-250ZI |
| Product Name | Threaded Standoffs for Close-To-Edge Applications - Types DSO, DSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |