Blind-threaded self-clinching standoffs designed for permanent installation into metal sheets, providing a flush, closed-end mount without access to the back side. The BSO series installs into sheets with hardness up to HRB 80 / HB 150, and is suitable for through-hole applications where a blind-threaded end is required. Available in metric thread sizes including M5 with a thread pitch of 0.8 mm, and standard length increments. All variants are precision-engineered
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-M5-10ZI | BSO-M5-10ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |