BSOA-8632-30 is a blind-threaded, self-clinching standoff designed for installation into metal sheets, providing a flush, closed-end mount. It features a .164-32 thread and a length of 0.812 inches (20.6 mm), with a recommended minimum hole size of 0.050 inches and a minimum edge distance of 0.31 inches. The standoff is made from hardened stainless steel, suitable for use in materials with a Rockwell B hardness of 88 or less. Its larger wall thickness provides improved bearing surface to reduce panel damage during installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-8632-30 | BSOA-8632-30 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |