Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed permanently into metal sheets as thin as 0.63 mm with a flush, closed-end barrel. The BSOA series features a thicker wall for improved bearing surface and is recommended for aluminum sheets with a Rockwell B hardness of 50 or less, and Brinell hardness of 82 or less. The 8632 thread code corresponds to an M4-1.27 thread with a nominal length of 5.08 mm (20 in 32nds of an inch). The head design allows for close-to-edge installation and provides a flush appearance on the outer sheet surface.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-8632-20 | BSOA-8632-20 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |