PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric BSO-M3-20ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Blind-threaded self-clinching standoffs designed for mounting into metal sheets, providing a flush, closed-end profile on the head side after installation. These standoffs install into round holes and permanently secure panels as thin as 0.63 mm. Part BSO-M3-20ZI is a metric variant compatible with M3 threads, with a length of 20 mm, and is intended for use in steel or aluminum sheets with hardness not exceeding HRB 80 or HB 150. The part features a blind internal thread and is made from hardened stainless steel.

Datasheet Summary
Powered by GS/AI

Blind-threaded self-clinching standoffs designed for mounting into metal sheets, providing a flush, closed-end profile on the head side after installation. These standoffs install into round holes and permanently secure panels as thin as 0.63 mm. Part BSO-M3-20ZI is a metric variant compatible with M3 threads, with a length of 20 mm, and is intended for use in steel or aluminum sheets with hardness not exceeding HRB 80 or HB 150. The part features a blind internal thread and is made from hardened stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-M3-20ZI - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric
BSO-M3-20ZI
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric BSO-M3-20ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Steel Standoffs - BSO-M3-20ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
BSO-M3-20ZI
Steel Standoffs BSO-M3-20ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSO-M3-20ZI BSO-M3-20ZI
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-632-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Stainless Steel Standoffs - BSO4-M4-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers