BSOS-440-10 is a blind-threaded, self-clinching standoff designed for mounting, spacing, or stacking panels in thin metal sheets. It features a closed-end barrel for flush mounting and is suitable for steel or aluminum sheets with a hardness of HRB 70 or less. The part installs into a minimum hole size of 0.040 inches and requires a minimum distance of 0.27 inches from the edge of the sheet. It has a 0.112-40 thread and a length of 0.312 inches (10 in 32nds). The standoff is made from hardened stainless steel and is intended for applications requiring threaded blind mounting without access to the backside of the panel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-440-10 | BSOS-440-10 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |