BSOS-032-14 is a blind-threaded, self-clinching standoff designed for mounting, spacing, or stacking panels in thin metal sheets. It features a closed-end barrel for flush, sealed installation and installs into sheets as thin as 0.025 in (0.63 mm). The part has a minimum hole size of 0.050 in and a minimum distance to edge of 0.31 in. It is threaded for #10-32 and has a length of 0.437 in (14 in 32nds). Construction is from hardened stainless steel with nickel plating available for corrosive environments. It meets installation requirements for steel or aluminum sheets with hardness up to HRB 70 or HB 125.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-032-14 | BSOS-032-14 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |