BSOS series blind-threaded self-clinching standoffs are designed for mounting into metal sheets, with a closed-end barrel providing flush, non-through mounting. These standoffs are suitable for stainless steel sheets with a Rockwell B hardness of 88 or less and feature metric threading. The part number BSOS-M5-20 corresponds to a M5×0.8 thread with a length of 20 mm, as defined in the series' length code specifications.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-M5-20 | BSOS-M5-20 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |