Blind threaded self-clinching standoffs designed for mounting into metal sheets with flush, closed-end installation. The BSOA series features a thicker wall for increased bearing surface, reducing the chance of cracking or cutting into the panel. This variant, with thread code 8632, supports an M4-1.27 thread and is specified for use in aluminum sheets with a maximum hardness of HRB 50 or HB 82. The minimum hole size is 0.050 inches (1.27 mm), with a minimum distance to edge of 0.31 inches (7.9 mm).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-8632-12 | BSOA-8632-12 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |