CSS and CSOS stainless steel concealed-head self-clinching standoffs install permanently in steel or aluminum sheets as thin as 1.6 mm, leaving the opposite side smooth and unmarred. They require a blind hole to specified minimum depths and are installed using a press with compatible tooling. The CSOS type, like the CSS type, is recommended for sheets with hardness of HRB 70 or HB 125 or less. Installation tooling is available for M6 threads, with a punch diameter of 9.13 mm. The standoff's blind hole depth and diameters are designed to prevent jacking-out when screws are properly sized.
These standoffs ensure permanent mounting in metal sheets as thin as 1.60mm.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | CSOS-M6-10 | CSOS-M6-10 |
| Product Name | Stainless Steel Standoffs - Types CSS, CSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |