Blind-threaded self-clinching standoffs install permanently into metal sheets, providing flush, closed-end mounting. The BSOS series features a knurled head for improved torque resistance and is designed for applications requiring close-to-edge installation. These standoffs are suitable for use in steel or aluminum sheets with a Rockwell B hardness of 80 or less. The M5 thread size accommodates metric fasteners, and the length of 22 (in 32nds of an inch) corresponds to approximately 0.687 inches. The product is made from hardened stainless steel and is compatible with material thicknesses as low as 0.63 mm.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-M5-22 | BSOS-M5-22 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |