Blind-threaded self-clinching standoffs designed for mounting into metal sheets, featuring a closed-end barrel for flush, non-penetrating installation. The BSOS series is compatible with steel or aluminum sheets with a Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. The 8632 thread code indicates a .164-32 UNC thread with a thicker wall to enhance bearing surface and reduce panel damage. Minimum hole size is 0.164 inches, minimum distance to edge is 0.31 inches, and the nominal height is 0.937 inches (30 in 32nds of an inch).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOS-8632-30 | BSOS-8632-30 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |