KFB3™ broach/flare-mount standoffs are designed for high pullout performance in PC boards, combining broaching and flaring to secure attachment in non-plated holes. The KFB3-440-2ET variant is a #4-40 threaded standoff with a 0.090 inch shank diameter and a 0.187 inch length code (6 in 32nds of an inch). It requires a minimum hole size of 0.050 to 0.065 inch and supports a maximum sheet thickness of 0.17 inch. The standoff is intended for use with PCB materials and provides a permanent, interference-fit mounting solution.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-440-2ET | KFB3-440-2ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Unified | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |