Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, designed for install into metal sheets with flush, closed-end barrels. The BSOA series installs into sheets with Rockwell 'B' hardness of 50 or less and is recommended for aluminum. It features a metric M5 x 0.8 thread and a length code of 8, corresponding to 2.5 mm. All BSOA standoffs have a minimum hole size of 5.35 mm, a minimum distance to edge of 7.9 mm, and a barrel length that accommodates the specified thread length.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-M5-8 | BSOA-M5-8 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |